EPCOS AG PTC Thermistors B59100M1180A070

Description
PTC Thermistor 100 Ohms Bead with Terminal
Request a Quote Datasheet
Description
PTC Thermistor 100 Ohms Bead with Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-77685-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-77685-ND
PTC Thermistors 495-77685-ND
PTC Thermistor 100 Ohms Bead with Terminal

PTC Thermistor 100 Ohms Bead with Terminal

Buy Now Datasheet
Ptc Thermistor, 100R, Tht; Zero Power Resistance At 25°C Epcos - 24AC7731 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 100R, Tht; Zero Power Resistance At 25°C Epcos
24AC7731
Ptc Thermistor, 100R, Tht; Zero Power Resistance At 25°C Epcos 24AC7731
PTC THERMISTOR, 100R, THT; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:Through Hole; Product Range:B59100 Series; Operating Voltage Max:30VDC; Applications:Limit Temperature Monitoring & Thermal Protection; Operating RoHS Compliant: Yes

PTC THERMISTOR, 100R, THT; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:Through Hole; Product Range:B59100 Series; Operating Voltage Max:30VDC; Applications:Limit Temperature Monitoring & Thermal Protection; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-77685-ND 24AC7731
Product Name PTC Thermistors Ptc Thermistor, 100R, Tht; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1911850P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details