EPCOS AG PTC Thermistors B59100M1145A070

Description
PTC Thermistor 100 Ohms Bead with Terminal
Request a Quote Datasheet
Description
PTC Thermistor 100 Ohms Bead with Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-76339-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-76339-ND
PTC Thermistors 495-76339-ND
PTC Thermistor 100 Ohms Bead with Terminal

PTC Thermistor 100 Ohms Bead with Terminal

Buy Now Datasheet
Ptc Thermistor, 100R, Tht; Zero Power Resistance At 25°C Epcos - 24AC7728 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 100R, Tht; Zero Power Resistance At 25°C Epcos
24AC7728
Ptc Thermistor, 100R, Tht; Zero Power Resistance At 25°C Epcos 24AC7728
PTC THERMISTOR, 100R, THT; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:Through Hole; Product Range:B59100 Series; Operating Voltage Max:30VDC; Applications:Limit Temperature Monitoring & Thermal Protection; Operating RoHS Compliant: Yes

PTC THERMISTOR, 100R, THT; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:Through Hole; Product Range:B59100 Series; Operating Voltage Max:30VDC; Applications:Limit Temperature Monitoring & Thermal Protection; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-76339-ND 24AC7728
Product Name PTC Thermistors Ptc Thermistor, 100R, Tht; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 60 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC0121401500210-198 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
NTC Thermistors - 223-20026074-01-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details