EPCOS AG PTC Thermistors B59100M1080A070

Description
PTC Thermistor 100 Ohms Bead with Terminal
Request a Quote
Description
PTC Thermistor 100 Ohms Bead with Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Epcos PTC thermistor sensor, part number 23M5327, is designed for thermal protection in electric motors, specifically for limit temperature monitoring. It operates with a maximum voltage of 30V DC and features a zero power resistance of 100 ohms at 25°C. The sensor has a thermal threshold time of less than 3 seconds and is capable of sensing temperatures from 90°C to 160°C, conforming to DIN 44081 standards. The device is constructed with a thermistor pellet encapsulated for insulation and utilizes silver-plated, PTFE-insulated AWG 26 litz wires for enhanced durability and performance. It is RoHS compliant and delivered in bulk packaging. This sensor is suitable for applications requiring quick response times and reliable temperature monitoring in motor protection systems.

Datasheet Summary
Powered by GS/AI

The Epcos PTC thermistor sensor, part number 23M5327, is designed for thermal protection in electric motors, specifically for limit temperature monitoring. It operates with a maximum voltage of 30V DC and features a zero power resistance of 100 ohms at 25°C. The sensor has a thermal threshold time of less than 3 seconds and is capable of sensing temperatures from 90°C to 160°C, conforming to DIN 44081 standards. The device is constructed with a thermistor pellet encapsulated for insulation and utilizes silver-plated, PTFE-insulated AWG 26 litz wires for enhanced durability and performance. It is RoHS compliant and delivered in bulk packaging. This sensor is suitable for applications requiring quick response times and reliable temperature monitoring in motor protection systems.

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-75875-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-75875-ND
PTC Thermistors 495-75875-ND
PTC Thermistor 100 Ohms Bead with Terminal

PTC Thermistor 100 Ohms Bead with Terminal

Buy Now Datasheet
Sensor, Single, Ptc, Motor, 80°C; Zero Power Resistance At 25°C Epcos - 23M5327 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Single, Ptc, Motor, 80°C; Zero Power Resistance At 25°C Epcos
23M5327
Sensor, Single, Ptc, Motor, 80°C; Zero Power Resistance At 25°C Epcos 23M5327
SENSOR, SINGLE, PTC, MOTOR, 80°C; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:Through Hole; Product Range:B59100 Series; Operating Voltage Max:30VDC; Applications:Limit Temperature Monitoring & Thermal Protection; RoHS Compliant: Yes

SENSOR, SINGLE, PTC, MOTOR, 80°C; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:Through Hole; Product Range:B59100 Series; Operating Voltage Max:30VDC; Applications:Limit Temperature Monitoring & Thermal Protection; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-75875-ND 23M5327
Product Name PTC Thermistors Sensor, Single, Ptc, Motor, 80°C; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7062743P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 50 sec, in air
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details