EPCOS AG PTC Thermistors B59098C1100B051

Description
PTC Thermistor 6 Ohms Disc
Request a Quote Datasheet
Description
PTC Thermistor 6 Ohms Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - B59098C1100B051-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
B59098C1100B051-ND
PTC Thermistors B59098C1100B051-ND
PTC Thermistor 6 Ohms Disc

PTC Thermistor 6 Ohms Disc

Buy Now Datasheet
Sensors, Transducers Temperature Sensors PTC Thermistors - B59098C1100B051 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Temperature Sensors PTC Thermistors
B59098C1100B051
Sensors, Transducers Temperature Sensors PTC Thermistors B59098C1100B051
Alternative Parts (Cross-Reference): Cross Manufacturer: EPCOS - TDK Electronics Category: Sensors, Transducers Temperature Sensors PTC Thermistors Package: Tape & Reel (TR) Product Status: Obsolete Resistance @ 25°C: 6 Ohms Resistance Tolerance: ±17% Operating Temperature: -20°C ~ 125°C Mounting Type: Through Hole Package / Case: Disc

Alternative Parts (Cross-Reference): Cross
Manufacturer: EPCOS - TDK Electronics
Category: Sensors, Transducers Temperature Sensors PTC Thermistors
Package: Tape & Reel (TR)
Product Status: Obsolete
Resistance @ 25°C: 6 Ohms
Resistance Tolerance: ±17%
Operating Temperature: -20°C ~ 125°C
Mounting Type: Through Hole
Package / Case: Disc

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Thermistors Thermistors
Product Number B59098C1100B051-ND B59098C1100B051
Product Name PTC Thermistors Sensors, Transducers Temperature Sensors PTC Thermistors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 29F257 - Newark, An Avnet Company
Specs
Housing Other
Temperature Range -80 to ? C (-112 to ? F)
Resistance (@25°C) 5000 ohms
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC2021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details