TDK Corporation OEM Parts - OEM Parts (A - B) - B59076S1120B54 B59076S1120B54

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969714-B59076S1120B5 4 Packaging: Tape & Box (TB) Mounting: SMD (SMT) Tolerance: 25 % Categories: OEM Parts(A-B) Case / Package: 120 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969714-B59076S1120B5 4 Packaging: Tape & Box (TB) Mounting: SMD (SMT) Tolerance: 25 % Categories: OEM Parts(A-B) Case / Package: 120 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - B59076S1120B54 - 969714-B59076S1120B54 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - B59076S1120B54
969714-B59076S1120B54
OEM Parts - OEM Parts (A - B) - B59076S1120B54 969714-B59076S1120B54
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969714-B59076S1120B5 4 Packaging: Tape & Box (TB) Mounting: SMD (SMT) Tolerance: 25 % Categories: OEM Parts(A-B) Case / Package: 120 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969714-B59076S1120B54
Packaging: Tape & Box (TB)
Mounting: SMD (SMT)
Tolerance: 25 %
Categories: OEM Parts(A-B)
Case / Package: 120
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 969714-B59076S1120B54
Product Name OEM Parts - OEM Parts (A - B) - B59076S1120B54
Unlock Full Specs
to access all available technical data