EPCOS AG Sensors, Transducers - Temperature Sensors - PTC Thermistors B59076S1120B054

Description
Win Source Part Number: 1314464-B59076S1120B 054 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Tape & Reel (TR) Mounting: SMD (SMT) Resistance Tolerance: ±20% Package / Case: Surface Mount - Coin Style Supplier Device Package: SMD Temperature Range - Operating: -20°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Product Status: Obsolete Resistance @ 25°C: 25 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1314464-B59076S1120B 054 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Tape & Reel (TR) Mounting: SMD (SMT) Resistance Tolerance: ±20% Package / Case: Surface Mount - Coin Style Supplier Device Package: SMD Temperature Range - Operating: -20°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Product Status: Obsolete Resistance @ 25°C: 25 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 1314464-B59076S1120B054 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
1314464-B59076S1120B054
Sensors, Transducers - Temperature Sensors - PTC Thermistors 1314464-B59076S1120B054
Win Source Part Number: 1314464-B59076S1120B 054 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Tape & Reel (TR) Mounting: SMD (SMT) Resistance Tolerance: ±20% Package / Case: Surface Mount - Coin Style Supplier Device Package: SMD Temperature Range - Operating: -20°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Product Status: Obsolete Resistance @ 25°C: 25 Ohms

Win Source Part Number: 1314464-B59076S1120B054
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Resistance Tolerance: ±20%
Package / Case: Surface Mount - Coin Style
Supplier Device Package: SMD
Temperature Range - Operating: -20°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Product Status: Obsolete
Resistance @ 25°C: 25 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1314464-B59076S1120B054
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor technology - Gas sensors - CO2 sensors - PASCO2V15 - PASCO2V15 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Input Voltage 3.3 to 5 volts
View Details
Image sensor modules - C15853-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details