EPCOS AG PTC Thermistors B59060A0040A010

Description
PTC Thermistor 9 Ohms Disc
Request a Quote Datasheet
Description
PTC Thermistor 9 Ohms Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-76328-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-76328-ND
PTC Thermistors 495-76328-ND
PTC Thermistor 9 Ohms Disc

PTC Thermistor 9 Ohms Disc

Buy Now Datasheet
Thermistor, Ptc, 63V, Radial Leaded; Zero Power Resistance At 25°C Epcos - 63W2799 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 63V, Radial Leaded; Zero Power Resistance At 25°C Epcos
63W2799
Thermistor, Ptc, 63V, Radial Leaded; Zero Power Resistance At 25°C Epcos 63W2799
THERMISTOR, PTC, 63V, RADIAL LEADED; Zero Power Resistance at 25°C:9ohm; Thermistor Mounting:Through Hole; Product Range:B59060 Series; Operating Voltage Max:30VDC; Applications:Automot ive; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

THERMISTOR, PTC, 63V, RADIAL LEADED; Zero Power Resistance at 25°C:9ohm; Thermistor Mounting:Through Hole; Product Range:B59060 Series; Operating Voltage Max:30VDC; Applications:Automotive; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-76328-ND 63W2799
Product Name PTC Thermistors Thermistor, Ptc, 63V, Radial Leaded; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead; Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-260 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624360-2 - TE Connectivity
Specs
Resistance (@25°C) 3000 ohms
View Details
PTC Thermistors - KLC2021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details