EPCOS AG PTC Thermistors B59052D1090A040

Description
PTC Thermistor 100 Ohms Bead with Terminal
Request a Quote Datasheet
Description
PTC Thermistor 100 Ohms Bead with Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-B59052D1090A040-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-B59052D1090A040-ND
PTC Thermistors 495-B59052D1090A040-ND
PTC Thermistor 100 Ohms Bead with Terminal

PTC Thermistor 100 Ohms Bead with Terminal

Buy Now Datasheet
Ptc Thermistor, 30V, 100 Ohm, Th Rohs Compliant Epcos - 29AJ4338 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 30V, 100 Ohm, Th Rohs Compliant Epcos
29AJ4338
Ptc Thermistor, 30V, 100 Ohm, Th Rohs Compliant Epcos 29AJ4338
PTC THERMISTOR, 30V, 100 OHM, TH ROHS COMPLIANT: YES

PTC THERMISTOR, 30V, 100 OHM, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-B59052D1090A040-ND 29AJ4338
Product Name PTC Thermistors Ptc Thermistor, 30V, 100 Ohm, Th Rohs Compliant Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2025355P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
View Details
48, 72 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0321401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm - 93K4040 - Newark, An Avnet Company
Specs
Lead Style Radial
Resistance (@25°C) 5000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details