EPCOS AG PTC Thermistors B59052D1060A040

Description
PTC Thermistor 100 Ohms
Request a Quote Datasheet
Description
PTC Thermistor 100 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-B59052D1060A040-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-B59052D1060A040-ND
PTC Thermistors 495-B59052D1060A040-ND
PTC Thermistor 100 Ohms

PTC Thermistor 100 Ohms

Buy Now Datasheet
Ptc Thermistor, 30V, 100 Ohm, Th Rohs Compliant Epcos - 29AJ4336 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 30V, 100 Ohm, Th Rohs Compliant Epcos
29AJ4336
Ptc Thermistor, 30V, 100 Ohm, Th Rohs Compliant Epcos 29AJ4336
PTC THERMISTOR, 30V, 100 OHM, TH ROHS COMPLIANT: YES

PTC THERMISTOR, 30V, 100 OHM, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-B59052D1060A040-ND 29AJ4336
Product Name PTC Thermistors Ptc Thermistor, 30V, 100 Ohm, Th Rohs Compliant Epcos
Features PTC
Unlock Full Specs
to access all available technical data

Similar Products

95 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC0108000250-95 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624335-1 - TE Connectivity
Specs
Resistance (@25°C) 1500 ohms
View Details
PTC Thermistors - KLC2021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details