EPCOS AG PTC Thermistors B59051D1110A040

Description
PTC Thermistor 330 Ohms Ring Lug
Request a Quote Datasheet
Description
PTC Thermistor 330 Ohms Ring Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-B59051D1110A040-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-B59051D1110A040-ND
PTC Thermistors 495-B59051D1110A040-ND
PTC Thermistor 330 Ohms Ring Lug

PTC Thermistor 330 Ohms Ring Lug

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - PTC Thermistors - B59051D1110A040 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
B59051D1110A040
Sensors, Transducers - Temperature Sensors - PTC Thermistors B59051D1110A040
Win Source Part Number: 1338532-B59051D1110A 040 Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Series: D1051 Package: Strip Standard Package: 20 Mounting Type: Free Hanging Package / Case: Ring Lug ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Product Status: Obsolete Resistance @ 25°C: 330 Ohms

Win Source Part Number: 1338532-B59051D1110A040
Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors
Series: D1051
Package: Strip
Standard Package: 20
Mounting Type: Free Hanging
Package / Case: Ring Lug
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Product Status: Obsolete
Resistance @ 25°C: 330 Ohms

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Thermistors Thermistors
Product Number 495-B59051D1110A040-ND B59051D1110A040
Product Name PTC Thermistors Sensors, Transducers - Temperature Sensors - PTC Thermistors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 151221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Width / Diameter 2.5 inch (63.5 mm)
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details