EPCOS AG PTC Thermistors B59041R0220A010

Description
PTC Thermistor 6.4 Ohms Rectangular Disc
Request a Quote Datasheet
Description
PTC Thermistor 6.4 Ohms Rectangular Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-76325-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-76325-ND
PTC Thermistors 495-76325-ND
PTC Thermistor 6.4 Ohms Rectangular Disc

PTC Thermistor 6.4 Ohms Rectangular Disc

Buy Now Datasheet
Ptc Thermistor, 6.4R, Smd; Zero Power Resistance At 25°C Epcos - 24AC7722 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 6.4R, Smd; Zero Power Resistance At 25°C Epcos
24AC7722
Ptc Thermistor, 6.4R, Smd; Zero Power Resistance At 25°C Epcos 24AC7722
PTC THERMISTOR, 6.4R, SMD; Zero Power Resistance at 25°C:6.4ohm; Thermistor Mounting:SMD; Product Range:R41 Series; Operating Voltage Max:24VDC; Applications:Automot ive, Low-Voltage Home Appliances; Operating Temperature Min:-40°C; RoHS Compliant: Yes

PTC THERMISTOR, 6.4R, SMD; Zero Power Resistance at 25°C:6.4ohm; Thermistor Mounting:SMD; Product Range:R41 Series; Operating Voltage Max:24VDC; Applications:Automotive, Low-Voltage Home Appliances; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-76325-ND 24AC7722
Product Name PTC Thermistors Ptc Thermistor, 6.4R, Smd; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC1021401500245-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
Discrete NTC - 11031849-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -55 to 150 C (-67 to 302 F)
Length 2.56 inch (65 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details