EPCOS AG PTC Thermistors B59010D1135B040

Description
PTC Thermistor 150 Ohms Cylindrical Probe Assembly
Request a Quote Datasheet
Description
PTC Thermistor 150 Ohms Cylindrical Probe Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-75872-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-75872-ND
PTC Thermistors 495-75872-ND
PTC Thermistor 150 Ohms Cylindrical Probe Assembly

PTC Thermistor 150 Ohms Cylindrical Probe Assembly

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - PTC Thermistors - B59010D1135B040 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
B59010D1135B040
Sensors, Transducers - Temperature Sensors - PTC Thermistors B59010D1135B040
Win Source Part Number: 1342138-B59010D1135B 040 Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Package: Bulk Standard Package: 50 Resistance Tolerance: ±30% Mounting Type: Free Hanging Package / Case: Cylindrical Probe Assembly Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Resistance @ 25°C: 150 Ohms

Win Source Part Number: 1342138-B59010D1135B040
Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors
Package: Bulk
Standard Package: 50
Resistance Tolerance: ±30%
Mounting Type: Free Hanging
Package / Case: Cylindrical Probe Assembly
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Resistance @ 25°C: 150 Ohms

Buy Now Datasheet
Ptc Thermistor, 200 Ohm, 24V Rohs Compliant Epcos - 69AH6779 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 200 Ohm, 24V Rohs Compliant Epcos
69AH6779
Ptc Thermistor, 200 Ohm, 24V Rohs Compliant Epcos 69AH6779
PTC THERMISTOR, 200 OHM, 24V ROHS COMPLIANT: YES

PTC THERMISTOR, 200 OHM, 24V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 495-75872-ND B59010D1135B040 69AH6779
Product Name PTC Thermistors Sensors, Transducers - Temperature Sensors - PTC Thermistors Ptc Thermistor, 200 Ohm, 24V Rohs Compliant Epcos
Housing Probe/Closed Tube
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 223-20026074-01-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
PTC Thermistors - KLC2021401500210-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details