EPCOS AG Temperature Sensors - Temperature Sensors - PTC Thermistors - B59008C60A40 B59008C60A40

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 769529-B59008C60A40 Packaging: Bulk Operating Temperature Range: 90°C ~ 160°C Package: Radial Mounting: PCB, Through Hole Resistance in Ohms @ 25°C: 250 Part Status: Obsolete(EOL) Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 769529-B59008C60A40 Packaging: Bulk Operating Temperature Range: 90°C ~ 160°C Package: Radial Mounting: PCB, Through Hole Resistance in Ohms @ 25°C: 250 Part Status: Obsolete(EOL) Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59008C60A40 - 769529-B59008C60A40 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59008C60A40
769529-B59008C60A40
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59008C60A40 769529-B59008C60A40
Manufacturer: EPCOS (TDK) Win Source Part Number: 769529-B59008C60A40 Packaging: Bulk Operating Temperature Range: 90°C ~ 160°C Package: Radial Mounting: PCB, Through Hole Resistance in Ohms @ 25°C: 250 Part Status: Obsolete(EOL) Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769529-B59008C60A40
Packaging: Bulk
Operating Temperature Range: 90°C ~ 160°C
Package: Radial
Mounting: PCB, Through Hole
Resistance in Ohms @ 25°C: 250
Part Status: Obsolete(EOL)
Categories: Sensors, Transducers
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 769529-B59008C60A40
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - B59008C60A40
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1585 - 1-FS63WTS-ARM/1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S3902-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Silicon Based Thermopile Detector - S25 TO-18 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details