EPCOS AG Temperature Sensors - Temperature Sensors - PTC Thermistors - B59008C110A40 B59008C110A40

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 090170-B59008C110A40 Packaging: Bulk Mounting: PCB, Through Hole Resistance in Ohms @ 25°C: 250 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 90°C to 160°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 090170-B59008C110A40 Packaging: Bulk Mounting: PCB, Through Hole Resistance in Ohms @ 25°C: 250 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 90°C to 160°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59008C110A40 - 090170-B59008C110A40 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59008C110A40
090170-B59008C110A40
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59008C110A40 090170-B59008C110A40
Manufacturer: EPCOS (TDK) Win Source Part Number: 090170-B59008C110A40 Packaging: Bulk Mounting: PCB, Through Hole Resistance in Ohms @ 25°C: 250 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 90°C to 160°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 090170-B59008C110A40
Packaging: Bulk
Mounting: PCB, Through Hole
Resistance in Ohms @ 25°C: 250
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 90°C to 160°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 090170-B59008C110A40
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - B59008C110A40
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - KP226N3022 - 746579-KP226N3022 - Win Source Electronics
Specs
Sensor Type Pressure
View Details
Thin Film Based Thermopile Detector - M14 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details
LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor - LM57BISDX-10/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
Line sensors, For spectrophotometry - S3904-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details