EPCOS AG PTC Thermistors B59008C0150A040

Description
PTC Thermistor 250 Ohms Radial
Request a Quote Datasheet
Description
PTC Thermistor 250 Ohms Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-B59008C0150A040-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-B59008C0150A040-ND
PTC Thermistors 495-B59008C0150A040-ND
PTC Thermistor 250 Ohms Radial

PTC Thermistor 250 Ohms Radial

Buy Now Datasheet
Ptc Thermistor, 250R, Tht; Zero Power Resistance At 25°C Epcos - 24AC7717 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 250R, Tht; Zero Power Resistance At 25°C Epcos
24AC7717
Ptc Thermistor, 250R, Tht; Zero Power Resistance At 25°C Epcos 24AC7717
PTC THERMISTOR, 250R, THT; Zero Power Resistance at 25°C:250ohm; Thermistor Mounting:Through Hole; Product Range:B59008 Series; Operating Voltage Max:30VDC; Applications:Limit Temperature Monitoring; Operating Temperature Min:90°C; RoHS Compliant: Yes

PTC THERMISTOR, 250R, THT; Zero Power Resistance at 25°C:250ohm; Thermistor Mounting:Through Hole; Product Range:B59008 Series; Operating Voltage Max:30VDC; Applications:Limit Temperature Monitoring; Operating Temperature Min:90°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-B59008C0150A040-ND 24AC7717
Product Name PTC Thermistors Ptc Thermistor, 250R, Tht; Zero Power Resistance At 25°C Epcos
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC2021401500210-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
NTC Thermistors - 11026887-00 - TE Connectivity
Specs
Temperature Range -55 to 70 C (-67 to 158 F)
View Details
Thermistor ICs - 1670239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 2 ±% Full Scale
Length 0.7559 inch (19.2 mm)
View Details