EPCOS AG Temperature Sensors - Temperature Sensors - PTC Thermistors - B59008C0120A040 B59008C0120A040

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199959-B59008C0120A0 40 Packaging: Bulk Mounting: PCB, Through Hole Resistance in Ohms @ 25°C: 250 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 90°C to 160°C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199959-B59008C0120A0 40 Packaging: Bulk Mounting: PCB, Through Hole Resistance in Ohms @ 25°C: 250 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 90°C to 160°C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59008C0120A040 - 199959-B59008C0120A040 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59008C0120A040
199959-B59008C0120A040
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59008C0120A040 199959-B59008C0120A040
Manufacturer: EPCOS (TDK) Win Source Part Number: 199959-B59008C0120A0 40 Packaging: Bulk Mounting: PCB, Through Hole Resistance in Ohms @ 25°C: 250 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 90°C to 160°C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: EPCOS (TDK)
Win Source Part Number: 199959-B59008C0120A040
Packaging: Bulk
Mounting: PCB, Through Hole
Resistance in Ohms @ 25°C: 250
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 90°C to 160°C
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 199959-B59008C0120A040
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - B59008C0120A040
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
 - DR34 Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Motion Sensor ICs - 1333330P - RS Components, Ltd.
Specs
Package / Mounting SOT-23
Standards and Certifications RoHS
View Details