EPCOS AG Sensors, Transducers - Temperature Sensors - PTC Thermistors B59008C0080A040

Description
Win Source Part Number: 983856-B59008C0080A0 40 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Bulk Standard Package: 500 Mounting Type: PCB, Through Hole Package / Case: Radial Temperature Range - Operating: 90°C ~ 160°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B59008C 80A 40,B59008C80A40-ND,B 59008C 80A 40,495-75871,B59008C 80A40 Resistance @ 25°C: 250 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 983856-B59008C0080A0 40 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Bulk Standard Package: 500 Mounting Type: PCB, Through Hole Package / Case: Radial Temperature Range - Operating: 90°C ~ 160°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B59008C 80A 40,B59008C80A40-ND,B 59008C 80A 40,495-75871,B59008C 80A40 Resistance @ 25°C: 250 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 983856-B59008C0080A040 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
983856-B59008C0080A040
Sensors, Transducers - Temperature Sensors - PTC Thermistors 983856-B59008C0080A040
Win Source Part Number: 983856-B59008C0080A0 40 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Bulk Standard Package: 500 Mounting Type: PCB, Through Hole Package / Case: Radial Temperature Range - Operating: 90°C ~ 160°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B59008C 80A 40,B59008C80A40-ND,B 59008C 80A 40,495-75871,B59008C 80A40 Resistance @ 25°C: 250 Ohms

Win Source Part Number: 983856-B59008C0080A040
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Package: Bulk
Standard Package: 500
Mounting Type: PCB, Through Hole
Package / Case: Radial
Temperature Range - Operating: 90°C ~ 160°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: B59008C 80A 40,B59008C80A40-ND,B59008C 80A 40,495-75871,B59008C80A40
Resistance @ 25°C: 250 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 983856-B59008C0080A040
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QACT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Digital Temperature Sensors - 10212113-00 - TE Connectivity
Specs
Sensor Type Temperature
Input Voltage 1.5 to 3.6 volts
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details