EPCOS AG PTC Thermistors B59008C0080A040

Description
PTC Thermistor 250 Ohms Radial
Request a Quote Datasheet
Description
PTC Thermistor 250 Ohms Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-75871-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-75871-ND
PTC Thermistors 495-75871-ND
PTC Thermistor 250 Ohms Radial

PTC Thermistor 250 Ohms Radial

Buy Now Datasheet
Ptc Thermistor, 250R, Tht; Zero Power Resistance At 25°C Epcos - 24AC7714 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 250R, Tht; Zero Power Resistance At 25°C Epcos
24AC7714
Ptc Thermistor, 250R, Tht; Zero Power Resistance At 25°C Epcos 24AC7714
PTC THERMISTOR, 250R, THT; Zero Power Resistance at 25°C:250ohm; Thermistor Mounting:Through Hole; Product Range:B59008 Series; Operating Voltage Max:30VDC; Applications:Limit Temperature Monitoring; Operating Temperature Min:90°C; RoHS Compliant: Yes

PTC THERMISTOR, 250R, THT; Zero Power Resistance at 25°C:250ohm; Thermistor Mounting:Through Hole; Product Range:B59008 Series; Operating Voltage Max:30VDC; Applications:Limit Temperature Monitoring; Operating Temperature Min:90°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-75871-ND 24AC7714
Product Name PTC Thermistors Ptc Thermistor, 250R, Tht; Zero Power Resistance At 25°C Epcos
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
PTC Thermistors - KLC0108000250-95 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 12 to 24 ohms
Special Reference Temperature 95 C (203 F)
View Details
NTC Thermistors - 223-055314-ND - DigiKey
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
Resistance (@25°C) 10000 ohms
View Details
Thermistor ICs - 1678523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 20 sec, in air
View Details