EPCOS AG PTC Thermistors B59008C0070A040

Description
PTC Thermistor 250 Ohms Radial
Request a Quote Datasheet
Description
PTC Thermistor 250 Ohms Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-75870-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-75870-ND
PTC Thermistors 495-75870-ND
PTC Thermistor 250 Ohms Radial

PTC Thermistor 250 Ohms Radial

Buy Now Datasheet
Ptc Thermistor, 250R, Tht; Zero Power Resistance At 25°C Epcos - 24AC7713 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 250R, Tht; Zero Power Resistance At 25°C Epcos
24AC7713
Ptc Thermistor, 250R, Tht; Zero Power Resistance At 25°C Epcos 24AC7713
PTC THERMISTOR, 250R, THT; Zero Power Resistance at 25°C:250ohm; Thermistor Mounting:Through Hole; Product Range:B59008 Series; Operating Voltage Max:30VDC; Applications:Limit Temperature Monitoring; Operating Temperature Min:90°C; RoHS Compliant: Yes

PTC THERMISTOR, 250R, THT; Zero Power Resistance at 25°C:250ohm; Thermistor Mounting:Through Hole; Product Range:B59008 Series; Operating Voltage Max:30VDC; Applications:Limit Temperature Monitoring; Operating Temperature Min:90°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-75870-ND 24AC7713
Product Name PTC Thermistors Ptc Thermistor, 250R, Tht; Zero Power Resistance At 25°C Epcos
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 7 sec, in air
View Details
PTC Thermistors - KLC2023001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details