EPCOS AG Sensors, Transducers - Pressure Sensors, Transducers B58622M3273B745

Description
Win Source Part Number: 1047896-B58622M3273B 745 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: MiniCell Termination Style: Connector Features: Temperature Compensated Package: Bulk Standard Package: 1 Output Type: Analog Voltage Output: 0.5 V ~ 4.5 V Accuracy: ±2.5% Pressure Type: Differential Operating Pressure: 0 ~ 7.25PSI (0 ~ 50kPa) Port Size: Female - 1/8" (3.18mm) BSPP, Dual Port Style: Threaded Maximum Pressure: 29.01PSI (200kPa) Voltage - Supply: 4.5V ~ 5.5V Package / Case: Module Temperature Range - Operating: -20°C ~ 140°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: EPCOS - TDK Electronics Other Names: 495-B58622M3273B745
Request a Quote Datasheet
Description
Win Source Part Number: 1047896-B58622M3273B 745 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: MiniCell Termination Style: Connector Features: Temperature Compensated Package: Bulk Standard Package: 1 Output Type: Analog Voltage Output: 0.5 V ~ 4.5 V Accuracy: ±2.5% Pressure Type: Differential Operating Pressure: 0 ~ 7.25PSI (0 ~ 50kPa) Port Size: Female - 1/8" (3.18mm) BSPP, Dual Port Style: Threaded Maximum Pressure: 29.01PSI (200kPa) Voltage - Supply: 4.5V ~ 5.5V Package / Case: Module Temperature Range - Operating: -20°C ~ 140°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: EPCOS - TDK Electronics Other Names: 495-B58622M3273B745
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - 1047896-B58622M3273B745 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
1047896-B58622M3273B745
Sensors, Transducers - Pressure Sensors, Transducers 1047896-B58622M3273B745
Win Source Part Number: 1047896-B58622M3273B 745 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: MiniCell Termination Style: Connector Features: Temperature Compensated Package: Bulk Standard Package: 1 Output Type: Analog Voltage Output: 0.5 V ~ 4.5 V Accuracy: ±2.5% Pressure Type: Differential Operating Pressure: 0 ~ 7.25PSI (0 ~ 50kPa) Port Size: Female - 1/8" (3.18mm) BSPP, Dual Port Style: Threaded Maximum Pressure: 29.01PSI (200kPa) Voltage - Supply: 4.5V ~ 5.5V Package / Case: Module Temperature Range - Operating: -20°C ~ 140°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: EPCOS - TDK Electronics Other Names: 495-B58622M3273B745

Win Source Part Number: 1047896-B58622M3273B745
Category: Sensors, Transducers>Pressure Sensors, Transducers
Series: MiniCell
Termination Style: Connector
Features: Temperature Compensated
Package: Bulk
Standard Package: 1
Output Type: Analog Voltage
Output: 0.5 V ~ 4.5 V
Accuracy: ±2.5%
Pressure Type: Differential
Operating Pressure: 0 ~ 7.25PSI (0 ~ 50kPa)
Port Size: Female - 1/8" (3.18mm) BSPP, Dual
Port Style: Threaded
Maximum Pressure: 29.01PSI (200kPa)
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: Module
Temperature Range - Operating: -20°C ~ 140°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: EPCOS - TDK Electronics
Other Names: 495-B58622M3273B745

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pressure Sensor Chips
Product Number 1047896-B58622M3273B745
Product Name Sensors, Transducers - Pressure Sensors, Transducers
Compensated Compensated
Unlock Full Specs
to access all available technical data