Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PRESSURE SENSORS
TDK CORPORATION
B58620H5810A021 -- SENSORS, TRANSDUCERS - PRESSURE SENSORS, TRANSDUCERS - INDUSTRIAL
TDK Corporation
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
B58620H5810A021
Description
PRESSURE SENSOR AUA 10.00 F V4 T
Description
PRESSURE SENSOR AUA 10.00 F V4 T
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
B58620H5810A021
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
B58620H5810A021
PRESSURE SENSOR AUA 10.00 F V4 T
PRESSURE SENSOR AUA 10.00 F V4 T
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Pressure Sensors
Product Number
B58620H5810A021
Product Name
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category
Sensor
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Pressure Sensors
309747
Specs
Device Category
Sensor
Measurement Type
Absolute; Gauge; Absolute
Signal Output
Analog Current; 4 to 20 mA
View Details
DeZURIK, Inc.
Pressure Sensors - Series 40W
Series 40W
Specs
Device Category
Sensor
Measurement Type
Gauge
View Details
Plast-O-Matic Valves, Inc.
Isolated Pressure Transducer
Specs
Device Category
Sensor or Transducer
Sensor Technology
Mechanical Deflection
Measurement Type
Differential
View Details
Piezo-Metrics
MP Constant Voltage
MP50
Specs
Device Category
Sensor or Transducer
Measurement Type
Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range
50 to 7000 psi (35.19 to 4926 m H2O)
View Details