EPCOS AG Pressure Sensors, Transducers - B58610T4600A007 B58610T4600A007

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 769528-B58610T4600A0 07 Series: AT2 Termination Style: Through Hole Operating Temperature Range: -30°C ~ 85°C Package: TO-205AD, TO-39-3 Metal Can Output Type: Wheatstone Bridge Operating Supply Voltage: 10V Output: 0 mV ~ 125 mV (5V) Accuracy: ±2% Family Name: B58610T4600A007 Pressure Type: Absolute Operating Pressure: 362.59 PSI (2500 kPa) Port Size: Male - M5 Port Style: Threaded Maximum Pressure: 543.89 PSI (3750 kPa) Categories: Sensors, Transducers Manufacturer Package: TO-39 Alternative Parts (Cross-Reference): NSCSHHN030PAUNV; NSCDANN100PAUNV; NSCDANN030PAUNV; Introduction Date: August 13, 2009 Country of Origin: Germany Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 769528-B58610T4600A0 07 Series: AT2 Termination Style: Through Hole Operating Temperature Range: -30°C ~ 85°C Package: TO-205AD, TO-39-3 Metal Can Output Type: Wheatstone Bridge Operating Supply Voltage: 10V Output: 0 mV ~ 125 mV (5V) Accuracy: ±2% Family Name: B58610T4600A007 Pressure Type: Absolute Operating Pressure: 362.59 PSI (2500 kPa) Port Size: Male - M5 Port Style: Threaded Maximum Pressure: 543.89 PSI (3750 kPa) Categories: Sensors, Transducers Manufacturer Package: TO-39 Alternative Parts (Cross-Reference): NSCSHHN030PAUNV; NSCDANN100PAUNV; NSCDANN030PAUNV; Introduction Date: August 13, 2009 Country of Origin: Germany Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - B58610T4600A007 - 769528-B58610T4600A007 - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - B58610T4600A007
769528-B58610T4600A007
Pressure Sensors, Transducers - B58610T4600A007 769528-B58610T4600A007
Manufacturer: EPCOS (TDK) Win Source Part Number: 769528-B58610T4600A0 07 Series: AT2 Termination Style: Through Hole Operating Temperature Range: -30°C ~ 85°C Package: TO-205AD, TO-39-3 Metal Can Output Type: Wheatstone Bridge Operating Supply Voltage: 10V Output: 0 mV ~ 125 mV (5V) Accuracy: ±2% Family Name: B58610T4600A007 Pressure Type: Absolute Operating Pressure: 362.59 PSI (2500 kPa) Port Size: Male - M5 Port Style: Threaded Maximum Pressure: 543.89 PSI (3750 kPa) Categories: Sensors, Transducers Manufacturer Package: TO-39 Alternative Parts (Cross-Reference): NSCSHHN030PAUNV; NSCDANN100PAUNV; NSCDANN030PAUNV; Introduction Date: August 13, 2009 Country of Origin: Germany Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769528-B58610T4600A007
Series: AT2
Termination Style: Through Hole
Operating Temperature Range: -30°C ~ 85°C
Package: TO-205AD, TO-39-3 Metal Can
Output Type: Wheatstone Bridge
Operating Supply Voltage: 10V
Output: 0 mV ~ 125 mV (5V)
Accuracy: ±2%
Family Name: B58610T4600A007
Pressure Type: Absolute
Operating Pressure: 362.59 PSI (2500 kPa)
Port Size: Male - M5
Port Style: Threaded
Maximum Pressure: 543.89 PSI (3750 kPa)
Categories: Sensors, Transducers
Manufacturer Package: TO-39
Alternative Parts (Cross-Reference): NSCSHHN030PAUNV; NSCDANN100PAUNV; NSCDANN030PAUNV;
Introduction Date: August 13, 2009
Country of Origin: Germany
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - B58610T4600A007 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
B58610T4600A007
Sensors, Transducers - Pressure Sensors, Transducers B58610T4600A007
SENSOR 362.59PSIA M5 .125V TO39

SENSOR 362.59PSIA M5 .125V TO39

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 769528-B58610T4600A007 B58610T4600A007
Product Name Pressure Sensors, Transducers - B58610T4600A007 Sensors, Transducers - Pressure Sensors, Transducers
Pressure Type Absolute; Absolute
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Specs
Applications STANDARD
Pressure Type Differential
Package / Mounting U2
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details
OW-ENV-TP - Temperature / Barometric Pressure Sensor - OW-ENV-TP - Embedded Data Systems
Specs
Pressure Type Barometric Pressure
Input Voltage 4 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details