EPCOS AG NTC Thermistors B58100A0463A000

Description
NTC Thermistor 10k Pipe Sensor Assembly
Request a Quote Datasheet
Description
NTC Thermistor 10k Pipe Sensor Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-6719-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-6719-ND
NTC Thermistors 495-6719-ND
NTC Thermistor 10k Pipe Sensor Assembly

NTC Thermistor 10k Pipe Sensor Assembly

Buy Now Datasheet
Thermistor, Ntc, 10K151, Quick Connect; Zero Power Resistance At 25°C Epcos - 32AC6898 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K151, Quick Connect; Zero Power Resistance At 25°C Epcos
32AC6898
Thermistor, Ntc, 10K151, Quick Connect; Zero Power Resistance At 25°C Epcos 32AC6898
THERMISTOR, NTC, 10K151, QUICK CONNECT; Zero Power Resistance at 25°C:10.151kohm; Product Range:B58100 Series; Thermistor Mounting:Panel; Beta Value (K):4005K; Thermistor Case Style:-; Thermistor Terminals:Quick Connect; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 10K151, QUICK CONNECT; Zero Power Resistance at 25°C:10.151kohm; Product Range:B58100 Series; Thermistor Mounting:Panel; Beta Value (K):4005K; Thermistor Case Style:-; Thermistor Terminals:Quick Connect; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-6719-ND 32AC6898
Product Name NTC Thermistors Thermistor, Ntc, 10K151, Quick Connect; Zero Power Resistance At 25°C Epcos
Temperature Range 5 to 85 C (41 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1911692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 20 sec, in air
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details