EPCOS AG Ceramic Capacitors B58043I5254M052

Description
0.25µF ±20% 500V Ceramic Capacitor 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.25µF ±20% 500V Ceramic Capacitor 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 495-B58043I5254M052DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-B58043I5254M052DKR-ND
Ceramic Capacitors 495-B58043I5254M052DKR-ND
0.25µF ±20% 500V Ceramic Capacitor 2220 (5750 Metric)

0.25µF ±20% 500V Ceramic Capacitor 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 495-B58043I5254M052CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-B58043I5254M052CT-ND
Ceramic Capacitors 495-B58043I5254M052CT-ND
0.25µF ±20% 500V Ceramic Capacitor 2220 (5750 Metric)

0.25µF ±20% 500V Ceramic Capacitor 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 495-B58043I5254M052TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-B58043I5254M052TR-ND
Ceramic Capacitors 495-B58043I5254M052TR-ND
0.25µF ±20% 500V Ceramic Capacitor 2220 (5750 Metric)

0.25µF ±20% 500V Ceramic Capacitor 2220 (5750 Metric)

Buy Now Datasheet
Cap, 250Nf, 500V, Mlcc, 2220 Rohs Compliant Epcos - 26AK1677 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 250Nf, 500V, Mlcc, 2220 Rohs Compliant Epcos
26AK1677
Cap, 250Nf, 500V, Mlcc, 2220 Rohs Compliant Epcos 26AK1677
CAP, 250NF, 500V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 250NF, 500V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 495-B58043I5254M052DKR-ND 495-B58043I5254M052CT-ND 26AK1677
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 250Nf, 500V, Mlcc, 2220 Rohs Compliant Epcos
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVL016MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details