EPCOS AG Ceramic Capacitors B58043E5254M052

Description
0.25µF ±20% 500V Ceramic Capacitor 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.25µF ±20% 500V Ceramic Capacitor 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 495-B58043E5254M052CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-B58043E5254M052CT-ND
Ceramic Capacitors 495-B58043E5254M052CT-ND
0.25µF ±20% 500V Ceramic Capacitor 2220 (5750 Metric)

0.25µF ±20% 500V Ceramic Capacitor 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 495-B58043E5254M052DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-B58043E5254M052DKR-ND
Ceramic Capacitors 495-B58043E5254M052DKR-ND
0.25µF ±20% 500V Ceramic Capacitor 2220 (5750 Metric)

0.25µF ±20% 500V Ceramic Capacitor 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 495-B58043E5254M052TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-B58043E5254M052TR-ND
Ceramic Capacitors 495-B58043E5254M052TR-ND
0.25µF ±20% 500V Ceramic Capacitor 2220 (5750 Metric)

0.25µF ±20% 500V Ceramic Capacitor 2220 (5750 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.25Uf, 500V, Smd Rohs Compliant Tdk - 47AK1428 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.25Uf, 500V, Smd Rohs Compliant Tdk
47AK1428
Cap, Aec-Q200, 0.25Uf, 500V, Smd Rohs Compliant Tdk 47AK1428
CAP, AEC-Q200, 0.25UF, 500V, SMD ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.25UF, 500V, SMD ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - B58043E5254M052 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
B58043E5254M052
Ceramic Capacitors B58043E5254M052
CERALINK SMD 2220 500 V 0.25 UF

CERALINK SMD 2220 500 V 0.25 UF

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-B58043E5254M052CT-ND 495-B58043E5254M052DKR-ND 47AK1428 B58043E5254M052
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.25Uf, 500V, Smd Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2500 microF 0.2500 microF 0.2500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C1206C472K5RAC - 865457-C1206C472K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers