0.5µF ±20% 900V Ceramic Capacitor Stacked SMD, 4 J-Lead
"CERALINK FA2 0.5UF 900V 7"""
"CERALINK FA2 0.5UF 900V 7"""
CAP, 0.5UF, 900V, MLCC STACKED, 2924 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B58035U9504M052TR-ND | 495-B58035U9504M052DKR-ND | 71AH2543 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.5Uf, 900V, Mlcc Stacked, 2924 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.5000 microF | 0.5000 microF |