EPCOS AG Ceramic Capacitors B58035U5205M062

Description
2µF ±20% 500V Ceramic Capacitor Stacked SMD, 4 J-Lead
Request a Quote Datasheet
Description
2µF ±20% 500V Ceramic Capacitor Stacked SMD, 4 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 495-77396-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-77396-1-ND
Ceramic Capacitors 495-77396-1-ND
2µF ±20% 500V Ceramic Capacitor Stacked SMD, 4 J-Lead

2µF ±20% 500V Ceramic Capacitor Stacked SMD, 4 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 495-77396-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-77396-6-ND
Ceramic Capacitors 495-77396-6-ND
2µF ±20% 500V Ceramic Capacitor Stacked SMD, 4 J-Lead

2µF ±20% 500V Ceramic Capacitor Stacked SMD, 4 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 495-77396-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-77396-2-ND
Ceramic Capacitors 495-77396-2-ND
2µF ±20% 500V Ceramic Capacitor Stacked SMD, 4 J-Lead

2µF ±20% 500V Ceramic Capacitor Stacked SMD, 4 J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Specialty Ceramic Capacitors
B58035U5205M062
Specialty Ceramic Capacitors B58035U5205M062
Specialty Ceramic Capacitors 500V 2uF Ceralink Flex Assembly 2

Specialty Ceramic Capacitors 500V 2uF Ceralink Flex Assembly 2

Buy Now Datasheet
Cap, Stacked, Aec-Q200, 2Uf, 500V; Capacitance Tdk - 99AC8939 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Stacked, Aec-Q200, 2Uf, 500V; Capacitance Tdk
99AC8939
Cap, Stacked, Aec-Q200, 2Uf, 500V; Capacitance Tdk 99AC8939
CAP, STACKED, AEC-Q200, 2UF, 500V; Capacitance:2µF; Voltage Rating:500V; Ceramic Capacitor Case:SMD; Product Range:CeraLink FA Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:-; Stacking Height:-; Operating TemperatureRoHS Compliant: Yes

CAP, STACKED, AEC-Q200, 2UF, 500V; Capacitance:2µF; Voltage Rating:500V; Ceramic Capacitor Case:SMD; Product Range:CeraLink FA Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:-; Stacking Height:-; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-77396-1-ND 495-77396-6-ND B58035U5205M062 99AC8939
Product Name Ceramic Capacitors Ceramic Capacitors Specialty Ceramic Capacitors Cap, Stacked, Aec-Q200, 2Uf, 500V; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2 microF 2 microF 2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers