EPCOS AG Ceramic Capacitors B58035U5205M052

Description
2µF ±20% 500V Ceramic Capacitor Stacked SMD, 4 J-Lead
Request a Quote Datasheet
Description
2µF ±20% 500V Ceramic Capacitor Stacked SMD, 4 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 495-B58035U5205M052TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-B58035U5205M052TR-ND
Ceramic Capacitors 495-B58035U5205M052TR-ND
2µF ±20% 500V Ceramic Capacitor Stacked SMD, 4 J-Lead

2µF ±20% 500V Ceramic Capacitor Stacked SMD, 4 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 495-B58035U5205M052CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-B58035U5205M052CT-ND
Ceramic Capacitors 495-B58035U5205M052CT-ND
CERALINK FA2 2UF 500V

CERALINK FA2 2UF 500V

Buy Now Datasheet
Ceramic Capacitors - 495-B58035U5205M052DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-B58035U5205M052DKR-ND
Ceramic Capacitors 495-B58035U5205M052DKR-ND
CERALINK FA2 2UF 500V

CERALINK FA2 2UF 500V

Buy Now Datasheet
Ceramic Capacitors - B58035U5205M052 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
B58035U5205M052
Ceramic Capacitors B58035U5205M052
CERALINK FA2 2UF 500V 7''

CERALINK FA2 2UF 500V 7''

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 495-B58035U5205M052TR-ND 495-B58035U5205M052DKR-ND B58035U5205M052
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2 microF 2 microF 2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB152K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details