TDK Corporation Capacitor Networks, Arrays B58033I5206M001

Description
20µF ±20% 500V Ceramic Capacitor 6-DIP
Request a Quote Datasheet
Description
20µF ±20% 500V Ceramic Capacitor 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - 495-6706-5-ND - DigiKey
Thief River Falls, MN, United States
Capacitor Networks, Arrays
495-6706-5-ND
Capacitor Networks, Arrays 495-6706-5-ND
20µF ±20% 500V Ceramic Capacitor 6-DIP

20µF ±20% 500V Ceramic Capacitor 6-DIP

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - B58033I5206M001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Capacitor Networks, Arrays
B58033I5206M001
Capacitors - Capacitor Networks, Arrays B58033I5206M001
CAP CER 20UF 500V 6-DIP

CAP CER 20UF 500V 6-DIP

Supplier's Site
Ceramic Capacitors - B58033I5206M001 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
B58033I5206M001
Ceramic Capacitors B58033I5206M001
CAP CER 20UF 500V 6-DIP

CAP CER 20UF 500V 6-DIP

Supplier's Site Datasheet
Capacitor, 20Uf, 500V, Th; Capacitance Epcos - 43Y3995 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 20Uf, 500V, Th; Capacitance Epcos
43Y3995
Capacitor, 20Uf, 500V, Th; Capacitance Epcos 43Y3995
CAPACITOR, 20UF, 500V, TH; Capacitance:20µF; Voltage(DC):500V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:-; Lead Spacing:-; Capacitor Case / Package:Radial Leaded; Product Diameter:- RoHS Compliant: Yes

CAPACITOR, 20UF, 500V, TH; Capacitance:20µF; Voltage(DC):500V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:-; Lead Spacing:-; Capacitor Case / Package:Radial Leaded; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-6706-5-ND B58033I5206M001 B58033I5206M001 43Y3995
Product Name Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays Ceramic Capacitors Capacitor, 20Uf, 500V, Th; Capacitance Epcos
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; Ceramic
Capacitance Range 20 microF 20 microF 20 microF 20 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Mounting Style Through Hole Through Hole; 6-DIP Through Hole; Through Hole
Packing Method Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF5R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - C1206C331J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details