0.25µF ±20% 900V Ceramic Capacitor Nonstandard SMD
0.25µF ±20% 900V Ceramic Capacitor Nonstandard SMD
0.25µF ±20% 900V Ceramic Capacitor Nonstandard SMD
Cap Ceramic 0.25uF 900V 20% SMD 150°C T/R Automotive AEC-Q200 Product overview: B58031U9254M062 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.25uF, 900V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.25uF, 900V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B58031U9254M062 can be used for catalog matching and distributor lookup.
CAP CER 0.25UF 900V SMD
CAP, 0.25µF, 900V, 20%, SMD; Capacitance:0.25µF; Voltage Rating:900V; Ceramic Capacitor Case:SMD; Capacitance Tolerance:± 20%; Dielectric Characteristic:-; Product Range:CeraLink LP Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-75428-6-ND | 495-75428-2-ND | 60-B58031U9254M062 | B58031U9254M062 | 22AC4276 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Automotive SMD 0.25uF 900V Capacitor | Ceramic Capacitors | Cap, 0.25Μf, 900V, 20%, Smd; Capacitance Epcos |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC | Chip Capacitor |
| Applications | Automotive | Automotive | Automotive | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to ? C (-40 to ? F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.2500 microF | 0.2500 microF | 0.2500 microF | 0.2500 microF |