TDK Corporation Automotive SMD 1uF 500V Capacitor B58031U5105M062

Description
Cap Ceramic 1uF 500V 20% SMD 150°C T/R Automotive AEC-Q200 Product overview: B58031U5105M062 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B58031U5105M062 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 1uF 500V 20% SMD 150°C T/R Automotive AEC-Q200 Product overview: B58031U5105M062 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B58031U5105M062 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CeraLink,Ñ¢ capacitor, part number B58031, is a low-profile SMD capacitor designed for fast-switching semiconductors. It features a capacitance of 1 µF and a voltage rating of 500V, with a tolerance of ±20%. This capacitor is optimized for applications such as power converters and inverters, functioning effectively as a DC link or snubber capacitor. Key attributes include high ripple current capability, robust temperature performance, low equivalent series inductance (ESL), and low equivalent series resistance (ESR), which contribute to minimal power loss and dielectric absorption. The device operates within a temperature range of -40°C to +150°C and is constructed from RoHS-compatible PLZT ceramic with copper and silver electrodes. The capacitor is suitable for reflow soldering and is delivered on a 330-mm reel containing 1000 pieces. It is qualified based on AEC-Q200 rev. D, making it a reliable choice for automotive and industrial applications.

Datasheet Summary
Powered by GS/AI

The CeraLink,Ñ¢ capacitor, part number B58031, is a low-profile SMD capacitor designed for fast-switching semiconductors. It features a capacitance of 1 µF and a voltage rating of 500V, with a tolerance of ±20%. This capacitor is optimized for applications such as power converters and inverters, functioning effectively as a DC link or snubber capacitor. Key attributes include high ripple current capability, robust temperature performance, low equivalent series inductance (ESL), and low equivalent series resistance (ESR), which contribute to minimal power loss and dielectric absorption. The device operates within a temperature range of -40°C to +150°C and is constructed from RoHS-compatible PLZT ceramic with copper and silver electrodes. The capacitor is suitable for reflow soldering and is delivered on a 330-mm reel containing 1000 pieces. It is qualified based on AEC-Q200 rev. D, making it a reliable choice for automotive and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 1uF 500V Capacitor
60-B58031U5105M062
Automotive SMD 1uF 500V Capacitor 60-B58031U5105M062
Cap Ceramic 1uF 500V 20% SMD 150°C T/R Automotive AEC-Q200 Product overview: B58031U5105M062 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B58031U5105M062 can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 500V 20% SMD 150°C T/R Automotive AEC-Q200 Product overview: B58031U5105M062 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B58031U5105M062 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 495-75234-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-75234-1-ND
Ceramic Capacitors 495-75234-1-ND
1µF ±20% 500V Ceramic Capacitor Nonstandard SMD

1µF ±20% 500V Ceramic Capacitor Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 495-75234-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-75234-6-ND
Ceramic Capacitors 495-75234-6-ND
1µF ±20% 500V Ceramic Capacitor Nonstandard SMD

1µF ±20% 500V Ceramic Capacitor Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 495-75234-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-75234-2-ND
Ceramic Capacitors 495-75234-2-ND
1µF ±20% 500V Ceramic Capacitor Nonstandard SMD

1µF ±20% 500V Ceramic Capacitor Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - B58031U5105M062 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
B58031U5105M062
Ceramic Capacitors B58031U5105M062
CAP CER 1UF 500V SMD

CAP CER 1UF 500V SMD

Supplier's Site Datasheet
Cap, 1Μf, 500V, 20%, Smd; Capacitance Epcos - 22AC4274 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 500V, 20%, Smd; Capacitance Epcos
22AC4274
Cap, 1Μf, 500V, 20%, Smd; Capacitance Epcos 22AC4274
CAP, 1µF, 500V, 20%, SMD; Capacitance:1µF; Voltage Rating:500V; Ceramic Capacitor Case:SMD; Capacitance Tolerance:± 20%; Dielectric Characteristic:-; Product Range:CeraLink LP Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 1µF, 500V, 20%, SMD; Capacitance:1µF; Voltage Rating:500V; Ceramic Capacitor Case:SMD; Capacitance Tolerance:± 20%; Dielectric Characteristic:-; Product Range:CeraLink LP Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-B58031U5105M062 495-75234-1-ND 495-75234-6-ND B58031U5105M062 22AC4274
Product Name Automotive SMD 1uF 500V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1Μf, 500V, 20%, Smd; Capacitance Epcos
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 500 volts 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - M39014/021290 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details