TDK Corporation Ceramic Capacitors B58031I7504M062

Description
0.5µF ±20% 700V Ceramic Capacitor Nonstandard SMD
Request a Quote Datasheet
Description
0.5µF ±20% 700V Ceramic Capacitor Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 495-7517-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-7517-1-ND
Ceramic Capacitors 495-7517-1-ND
0.5µF ±20% 700V Ceramic Capacitor Nonstandard SMD

0.5µF ±20% 700V Ceramic Capacitor Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 495-7517-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-7517-2-ND
Ceramic Capacitors 495-7517-2-ND
0.5µF ±20% 700V Ceramic Capacitor Nonstandard SMD

0.5µF ±20% 700V Ceramic Capacitor Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 495-7517-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-7517-6-ND
Ceramic Capacitors 495-7517-6-ND
0.5µF ±20% 700V Ceramic Capacitor Nonstandard SMD

0.5µF ±20% 700V Ceramic Capacitor Nonstandard SMD

Buy Now Datasheet
Singapore, Singapore
SMD 0.5UF 700V Capacitor
60-B58031I7504M062
SMD 0.5UF 700V Capacitor 60-B58031I7504M062
CAP CER 0.5UF 700V SMD Product overview: B58031I7504M062 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5UF, 700V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.5UF, 700V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B58031I7504M062 can be used for catalog matching and distributor lookup.

CAP CER 0.5UF 700V SMD Product overview: B58031I7504M062 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5UF, 700V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.5UF, 700V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B58031I7504M062 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - B58031I7504M062 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
B58031I7504M062
Ceramic Capacitors B58031I7504M062
CAP CER 0.5UF 700V SMD

CAP CER 0.5UF 700V SMD

Supplier's Site Datasheet
Cap, 0.5Μf, 700V, 20%, Smd; Capacitance Epcos - 22AC4272 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.5Μf, 700V, 20%, Smd; Capacitance Epcos
22AC4272
Cap, 0.5Μf, 700V, 20%, Smd; Capacitance Epcos 22AC4272
CAP, 0.5µF, 700V, 20%, SMD; Capacitance:0.5µF; Voltage Rating:700V; Ceramic Capacitor Case:SMD; Capacitance Tolerance:± 20%; Dielectric Characteristic:-; Product Range:CeraLink LP Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 0.5µF, 700V, 20%, SMD; Capacitance:0.5µF; Voltage Rating:700V; Ceramic Capacitor Case:SMD; Capacitance Tolerance:± 20%; Dielectric Characteristic:-; Product Range:CeraLink LP Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-7517-1-ND 495-7517-6-ND 60-B58031I7504M062 B58031I7504M062 22AC4272
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.5UF 700V Capacitor Ceramic Capacitors Cap, 0.5Μf, 700V, 20%, Smd; Capacitance Epcos
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to ? C (-40 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.5000 microF 0.5000 microF 0.5000 microF 0.5000 microF 0.5000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620725 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details