TDK Corporation Ceramic Capacitors - B58031I5105M062 B58031I5105M062

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863123-B58031I5105M0 62 Series: CeraLink™ LP Operating Temperature Range: -40°C ~ 150°C Features: 1 µF ±20% 500V Ceramic Capacitor - Nonstandard SMD Package: Nonstandard SMD Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: B58031I5105M62-ND, 495-7516-6, B58031I5105M62, B58031I5105M 62, 495-7516-1, 495-7516-2
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863123-B58031I5105M0 62 Series: CeraLink™ LP Operating Temperature Range: -40°C ~ 150°C Features: 1 µF ±20% 500V Ceramic Capacitor - Nonstandard SMD Package: Nonstandard SMD Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: B58031I5105M62-ND, 495-7516-6, B58031I5105M62, B58031I5105M 62, 495-7516-1, 495-7516-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - B58031I5105M062 - 863123-B58031I5105M062 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - B58031I5105M062
863123-B58031I5105M062
Ceramic Capacitors - B58031I5105M062 863123-B58031I5105M062
Manufacturer: EPCOS (TDK) Win Source Part Number: 863123-B58031I5105M0 62 Series: CeraLink™ LP Operating Temperature Range: -40°C ~ 150°C Features: 1 µF ±20% 500V Ceramic Capacitor - Nonstandard SMD Package: Nonstandard SMD Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: B58031I5105M62-ND, 495-7516-6, B58031I5105M62, B58031I5105M 62, 495-7516-1, 495-7516-2

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863123-B58031I5105M062
Series: CeraLink™ LP
Operating Temperature Range: -40°C ~ 150°C
Features: 1 µF ±20% 500V Ceramic Capacitor - Nonstandard SMD
Package: Nonstandard SMD
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: B58031I5105M62-ND, 495-7516-6, B58031I5105M62, B58031I5105M 62, 495-7516-1, 495-7516-2

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 1uF 500V Capacitor
60-B58031I5105M062
Automotive SMD 1uF 500V Capacitor 60-B58031I5105M062
Cap Ceramic 1uF 500V 20% SMD 150°C T/R Automotive AEC-Q200 Product overview: B58031I5105M062 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B58031I5105M062 can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 500V 20% SMD 150°C T/R Automotive AEC-Q200 Product overview: B58031I5105M062 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B58031I5105M062 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 495-7516-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-7516-2-ND
Ceramic Capacitors 495-7516-2-ND
1µF ±20% 500V Ceramic Capacitor Nonstandard SMD

1µF ±20% 500V Ceramic Capacitor Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 495-7516-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-7516-1-ND
Ceramic Capacitors 495-7516-1-ND
1µF ±20% 500V Ceramic Capacitor Nonstandard SMD

1µF ±20% 500V Ceramic Capacitor Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - 495-7516-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
495-7516-6-ND
Ceramic Capacitors 495-7516-6-ND
1µF ±20% 500V Ceramic Capacitor Nonstandard SMD

1µF ±20% 500V Ceramic Capacitor Nonstandard SMD

Buy Now Datasheet
CAP CER 1UF 500V SMD - 3410-B58031I5105M062 - Utmel Electronic Limited
Hong Kong, China
CAP CER 1UF 500V SMD
3410-B58031I5105M062
CAP CER 1UF 500V SMD 3410-B58031I5105M062
CAP CER 1UF 500V SMD

CAP CER 1UF 500V SMD

Supplier's Site
Cap, 1Μf, 500V, 20%, Smd; Capacitance Epcos - 22AC4271 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 500V, 20%, Smd; Capacitance Epcos
22AC4271
Cap, 1Μf, 500V, 20%, Smd; Capacitance Epcos 22AC4271
CAP, 1µF, 500V, 20%, SMD; Capacitance:1µF; Voltage Rating:500V; Ceramic Capacitor Case:SMD; Capacitance Tolerance:± 20%; Dielectric Characteristic:-; Product Range:CeraLink LP Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 1µF, 500V, 20%, SMD; Capacitance:1µF; Voltage Rating:500V; Ceramic Capacitor Case:SMD; Capacitance Tolerance:± 20%; Dielectric Characteristic:-; Product Range:CeraLink LP Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 500V, Mlcc, Smd Rohs Compliant Epcos - 64AH2699 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 500V, Mlcc, Smd Rohs Compliant Epcos
64AH2699
Cap, Aec-Q200, 1Uf, 500V, Mlcc, Smd Rohs Compliant Epcos 64AH2699
CAP, AEC-Q200, 1UF, 500V, MLCC, SMD ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 500V, MLCC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - B58031I5105M062 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
B58031I5105M062
Ceramic Capacitors B58031I5105M062
CAP CER 1UF 500V SMD

CAP CER 1UF 500V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 863123-B58031I5105M062 60-B58031I5105M062 495-7516-2-ND 495-7516-6-ND 3410-B58031I5105M062 22AC4271 64AH2699 B58031I5105M062
Product Name Ceramic Capacitors - B58031I5105M062 Automotive SMD 1uF 500V Capacitor Ceramic Capacitors Ceramic Capacitors CAP CER 1UF 500V SMD Cap, 1Μf, 500V, 20%, Smd; Capacitance Epcos Cap, Aec-Q200, 1Uf, 500V, Mlcc, Smd Rohs Compliant Epcos Ceramic Capacitors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to ? C (-40 to ? F) -40 to 150 C (-40 to 302 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1725872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details