EPCOS AG NTC Thermistors B57891S0502J008

Description
NTC Thermistor 5k Disc, 4.5mm Dia x 4.5mm W
Request a Quote Datasheet
Description
NTC Thermistor 5k Disc, 4.5mm Dia x 4.5mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - B57891S0502J008-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
B57891S0502J008-ND
NTC Thermistors B57891S0502J008-ND
NTC Thermistor 5k Disc, 4.5mm Dia x 4.5mm W

NTC Thermistor 5k Disc, 4.5mm Dia x 4.5mm W

Buy Now Datasheet
Thermistor, Ntc, 5K, Radial Leaded; Zero Power Resistance At 25°C Epcos - 32AC9565 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 5K, Radial Leaded; Zero Power Resistance At 25°C Epcos
32AC9565
Thermistor, Ntc, 5K, Radial Leaded; Zero Power Resistance At 25°C Epcos 32AC9565
THERMISTOR, NTC, 5K, RADIAL LEADED; Zero Power Resistance at 25°C:5kohm; Product Range:B57891S Series; Thermistor Mounting:Through Hole; Beta Value (K):3980K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 5K, RADIAL LEADED; Zero Power Resistance at 25°C:5kohm; Product Range:B57891S Series; Thermistor Mounting:Through Hole; Beta Value (K):3980K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number B57891S0502J008-ND 32AC9565
Product Name NTC Thermistors Thermistor, Ntc, 5K, Radial Leaded; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details
PTC Thermistors - KLC2021401500210-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details