EPCOS AG NTC Thermistors B57891S0502F008

Description
NTC Thermistor 5k Disc, 4.5mm Dia x 4.5mm W
Request a Quote Datasheet
Description
NTC Thermistor 5k Disc, 4.5mm Dia x 4.5mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-2165-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-2165-ND
NTC Thermistors 495-2165-ND
NTC Thermistor 5k Disc, 4.5mm Dia x 4.5mm W

NTC Thermistor 5k Disc, 4.5mm Dia x 4.5mm W

Buy Now Datasheet
Thermistor, Ntc, 5K, Radial Leaded; Zero Power Resistance At 25°C Epcos - 02AC8431 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 5K, Radial Leaded; Zero Power Resistance At 25°C Epcos
02AC8431
Thermistor, Ntc, 5K, Radial Leaded; Zero Power Resistance At 25°C Epcos 02AC8431
THERMISTOR, NTC, 5K, RADIAL LEADED; Zero Power Resistance at 25°C:5kohm; Product Range:B57891S Series; Thermistor Mounting:Through Hole; Beta Value (K):3980K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 5K, RADIAL LEADED; Zero Power Resistance at 25°C:5kohm; Product Range:B57891S Series; Thermistor Mounting:Through Hole; Beta Value (K):3980K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-2165-ND 02AC8431
Product Name NTC Thermistors Thermistor, Ntc, 5K, Radial Leaded; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624340-1 - TE Connectivity
Specs
Resistance (@25°C) 680 ohms
View Details
PTC Thermistors - KLC2021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details