EPCOS AG Sensors, Transducers - Temperature Sensors - NTC Thermistors B57891S0502F008

Description
Win Source Part Number: 973999-B57891S0502F0 08 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 200 mW Resistance in Ohms @ 25°C: 5k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/100: 3980K Length - Lead Wire: 1.42" (36.00mm) Mounting Type: Through Hole Package / Case: Disc, 4.5mm Dia x 4.5mm W Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B57891S 502F 8,495-2165-NDR,495-2 165,B57891S 502F 8,-B57891S502F8,B578 91S502F8
Request a Quote Datasheet
Description
Win Source Part Number: 973999-B57891S0502F0 08 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 200 mW Resistance in Ohms @ 25°C: 5k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/100: 3980K Length - Lead Wire: 1.42" (36.00mm) Mounting Type: Through Hole Package / Case: Disc, 4.5mm Dia x 4.5mm W Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B57891S 502F 8,495-2165-NDR,495-2 165,B57891S 502F 8,-B57891S502F8,B578 91S502F8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 973999-B57891S0502F008 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
973999-B57891S0502F008
Sensors, Transducers - Temperature Sensors - NTC Thermistors 973999-B57891S0502F008
Win Source Part Number: 973999-B57891S0502F0 08 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 200 mW Resistance in Ohms @ 25°C: 5k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/100: 3980K Length - Lead Wire: 1.42" (36.00mm) Mounting Type: Through Hole Package / Case: Disc, 4.5mm Dia x 4.5mm W Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B57891S 502F 8,495-2165-NDR,495-2 165,B57891S 502F 8,-B57891S502F8,B578 91S502F8

Win Source Part Number: 973999-B57891S0502F008
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Package: Bulk
Standard Package: 500
Power - Max: 200 mW
Resistance in Ohms @ 25°C: 5k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/100: 3980K
Length - Lead Wire: 1.42" (36.00mm)
Mounting Type: Through Hole
Package / Case: Disc, 4.5mm Dia x 4.5mm W
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: B57891S 502F 8,495-2165-NDR,495-2165,B57891S 502F 8,-B57891S502F8,B57891S502F8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 973999-B57891S0502F008
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Biosensor IV4 for Lactate measurement - B.IV4.L.1X.JST - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-PHA - 877231-LM26CIM5X-PHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details