EPCOS AG NTC Thermistors B57891S0222F008

Description
NTC Thermistor 2.2k Disc, 4.5mm Dia x 4.5mm W
Request a Quote Datasheet
Description
NTC Thermistor 2.2k Disc, 4.5mm Dia x 4.5mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-75625-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-75625-ND
NTC Thermistors 495-75625-ND
NTC Thermistor 2.2k Disc, 4.5mm Dia x 4.5mm W

NTC Thermistor 2.2k Disc, 4.5mm Dia x 4.5mm W

Buy Now Datasheet
Thermistor, Ntc, 2K2, Radial Leaded; Zero Power Resistance At 25°C Epcos - 32AC9563 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 2K2, Radial Leaded; Zero Power Resistance At 25°C Epcos
32AC9563
Thermistor, Ntc, 2K2, Radial Leaded; Zero Power Resistance At 25°C Epcos 32AC9563
THERMISTOR, NTC, 2K2, RADIAL LEADED; Zero Power Resistance at 25°C:2.2kohm; Product Range:B57891S Series; Thermistor Mounting:Through Hole; Beta Value (K):3560K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 2K2, RADIAL LEADED; Zero Power Resistance at 25°C:2.2kohm; Product Range:B57891S Series; Thermistor Mounting:Through Hole; Beta Value (K):3560K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-75625-ND 32AC9563
Product Name NTC Thermistors Thermistor, Ntc, 2K2, Radial Leaded; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500210-260 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-110 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details