EPCOS AG NTC Thermistors B57891S0103H008

Description
NTC Thermistor 10k Disc, 4.5mm Dia x 4.5mm W
Request a Quote Datasheet
Description
NTC Thermistor 10k Disc, 4.5mm Dia x 4.5mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-76850-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-76850-ND
NTC Thermistors 495-76850-ND
NTC Thermistor 10k Disc, 4.5mm Dia x 4.5mm W

NTC Thermistor 10k Disc, 4.5mm Dia x 4.5mm W

Buy Now Datasheet
Thermistor NTC 10K Ohm 3% 2-Pin Radial 3950K Bulk - 258-B57891S0103H008 - Utmel Electronic Limited
Hong Kong, China
Thermistor NTC 10K Ohm 3% 2-Pin Radial 3950K Bulk
258-B57891S0103H008
Thermistor NTC 10K Ohm 3% 2-Pin Radial 3950K Bulk 258-B57891S0103H008
Thermistor NTC 10K Ohm 3% 2-Pin Radial 3950K Bulk

Thermistor NTC 10K Ohm 3% 2-Pin Radial 3950K Bulk

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number 495-76850-ND 258-B57891S0103H008
Product Name NTC Thermistors Thermistor NTC 10K Ohm 3% 2-Pin Radial 3950K Bulk
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC Thermistors - GA30K5A1IC - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Thermistor ICs - 4962772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.2480 inch (6.3 mm)
View Details