EPCOS AG Sensors, Transducers - Temperature Sensors - NTC Thermistors B57891S0103F008

Description
Win Source Part Number: 1375742-B57891S0103F 008 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: EPCOS - TDK Electronics Package: Bulk Product Status: Active Package / Case: Disc, 4.5mm Dia x 4.5mm W Mounting Type: Through Hole HTSUS: 8533.40.8070 REACH Status: REACH Affected ECCN: EAR99 Power - Max: 200 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/100: 3950K Length - Lead Wire: 1.42" (36.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1375742-B57891S0103F 008 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: EPCOS - TDK Electronics Package: Bulk Product Status: Active Package / Case: Disc, 4.5mm Dia x 4.5mm W Mounting Type: Through Hole HTSUS: 8533.40.8070 REACH Status: REACH Affected ECCN: EAR99 Power - Max: 200 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/100: 3950K Length - Lead Wire: 1.42" (36.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - B57891S0103F008 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
B57891S0103F008
Sensors, Transducers - Temperature Sensors - NTC Thermistors B57891S0103F008
Win Source Part Number: 1375742-B57891S0103F 008 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: EPCOS - TDK Electronics Package: Bulk Product Status: Active Package / Case: Disc, 4.5mm Dia x 4.5mm W Mounting Type: Through Hole HTSUS: 8533.40.8070 REACH Status: REACH Affected ECCN: EAR99 Power - Max: 200 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/100: 3950K Length - Lead Wire: 1.42" (36.00mm)

Win Source Part Number: 1375742-B57891S0103F008
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: EPCOS - TDK Electronics
Package: Bulk
Product Status: Active
Package / Case: Disc, 4.5mm Dia x 4.5mm W
Mounting Type: Through Hole
HTSUS: 8533.40.8070
REACH Status: REACH Affected
ECCN: EAR99
Power - Max: 200 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/100: 3950K
Length - Lead Wire: 1.42" (36.00mm)

Buy Now Datasheet
NTC Thermistors - 495-2163-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-2163-ND
NTC Thermistors 495-2163-ND
NTC Thermistor 10k Disc, 4.5mm Dia x 4.5mm W

NTC Thermistor 10k Disc, 4.5mm Dia x 4.5mm W

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Epcos - 43J3681 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Epcos
43J3681
Ntc Thermistor; Zero Power Resistance At 25°C Epcos 43J3681
NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:B57891S Series; Thermistor Mounting:Through Hole; Beta Value (K):3950K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-55°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:B57891S Series; Thermistor Mounting:Through Hole; Beta Value (K):3950K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number B57891S0103F008 495-2163-ND 43J3681
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Epcos
Temperature Range -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1349476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 4 sec, in air
Length 0.0315 inch (0.8000 mm)
View Details
360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
Thermistors - 1624360-2 - TE Connectivity
Specs
Resistance (@25°C) 3000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details