EPCOS AG Zero Power Resistance At 25°C Epcos B57891M682J.

Description
Zero Power Resistance at 25°C:6.8kohm; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):3980K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
Zero Power Resistance at 25°C:6.8kohm; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):3980K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zero Power Resistance At 25°C Epcos - 29AC2967 - Newark, An Avnet Company
Chicago, IL, United States
Zero Power Resistance At 25°C Epcos
29AC2967
Zero Power Resistance At 25°C Epcos 29AC2967
Zero Power Resistance at 25°C:6.8kohm; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):3980K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Zero Power Resistance at 25°C:6.8kohm; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):3980K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 29AC2967
Product Name Zero Power Resistance At 25°C Epcos
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 151215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Width / Diameter 2.5 inch (63.5 mm)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details