EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891M682J B57891M682J

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199955-B57891M682J Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 6.8k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/100: 3980K Length - Lead Wire: 1.42" (36.00mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: Disc, 3.5mm Dia x 3.5mm W Maximum Power Dissipation: 200mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199955-B57891M682J Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 6.8k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/100: 3980K Length - Lead Wire: 1.42" (36.00mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: Disc, 3.5mm Dia x 3.5mm W Maximum Power Dissipation: 200mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891M682J - 199955-B57891M682J - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891M682J
199955-B57891M682J
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891M682J 199955-B57891M682J
Manufacturer: EPCOS (TDK) Win Source Part Number: 199955-B57891M682J Packaging: Bulk Mounting: Through Hole Resistance in Ohms @ 25°C: 6.8k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/100: 3980K Length - Lead Wire: 1.42" (36.00mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: Disc, 3.5mm Dia x 3.5mm W Maximum Power Dissipation: 200mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 199955-B57891M682J
Packaging: Bulk
Mounting: Through Hole
Resistance in Ohms @ 25°C: 6.8k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/100: 3980K
Length - Lead Wire: 1.42" (36.00mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: Disc, 3.5mm Dia x 3.5mm W
Maximum Power Dissipation: 200mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 199955-B57891M682J
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891M682J
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S5931-512S - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details