EPCOS AG Sensors,Transducers B57891M474J

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 106374-B57891M474J Category: Sensors,Transducers Family: Temperature Sensors - NTC Thermistors Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: Disc, 3.5mm Dia x 3.5mm W Power - Max: 200mW Resistance in Ohms @ 25°C: 470k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/100: 5000K Length - Lead Wire: 1.42" (36.00mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 106374-B57891M474J Category: Sensors,Transducers Family: Temperature Sensors - NTC Thermistors Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: Disc, 3.5mm Dia x 3.5mm W Power - Max: 200mW Resistance in Ohms @ 25°C: 470k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/100: 5000K Length - Lead Wire: 1.42" (36.00mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors,Transducers - 106374-B57891M474J - Win Source Electronics
Laguna Hills, CA, United States
Sensors,Transducers
106374-B57891M474J
Sensors,Transducers 106374-B57891M474J
Manufacturer: EPCOS (TDK) Win Source Part Number: 106374-B57891M474J Category: Sensors,Transducers Family: Temperature Sensors - NTC Thermistors Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: Disc, 3.5mm Dia x 3.5mm W Power - Max: 200mW Resistance in Ohms @ 25°C: 470k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/100: 5000K Length - Lead Wire: 1.42" (36.00mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 106374-B57891M474J
Category: Sensors,Transducers
Family: Temperature Sensors - NTC Thermistors
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: Disc, 3.5mm Dia x 3.5mm W
Power - Max: 200mW
Resistance in Ohms @ 25°C: 470k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/100: 5000K
Length - Lead Wire: 1.42" (36.00mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 106374-B57891M474J
Product Name Sensors,Transducers
Unlock Full Specs
to access all available technical data