Manufacturer: EPCOS-(TDK)
Win Source Part Number: 108955-B57891M103K
Category: Sensors,Transducers
Family: Thermistors - NTC
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: Disc, 3.5mm Dia x 3.5mm W
Power - Max: 200mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±10%
B Value Tolerance: ±3%
B25/100: 3950K
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 108955-B57891M103K |
| Product Name | Sensors,Transducers |