EPCOS AG NTC Thermistors B57891M0473J000

Description
NTC Thermistor 47k Disc, 3.5mm Dia x 3.5mm W
Request a Quote Datasheet
Description
NTC Thermistor 47k Disc, 3.5mm Dia x 3.5mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-76836-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-76836-ND
NTC Thermistors 495-76836-ND
NTC Thermistor 47k Disc, 3.5mm Dia x 3.5mm W

NTC Thermistor 47k Disc, 3.5mm Dia x 3.5mm W

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - B57891M0473J000 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
B57891M0473J000
Sensors, Transducers - Temperature Sensors - NTC Thermistors B57891M0473J000
Win Source Part Number: 1355556-B57891M0473J 000 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: EPCOS - TDK Electronics Package: Bulk Product Status: Active Package / Case: Disc, 3.5mm Dia x 3.5mm W Mounting Type: Through Hole HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 200 mW Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/100: 3980K

Win Source Part Number: 1355556-B57891M0473J000
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: EPCOS - TDK Electronics
Package: Bulk
Product Status: Active
Package / Case: Disc, 3.5mm Dia x 3.5mm W
Mounting Type: Through Hole
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 200 mW
Resistance in Ohms @ 25°C: 47k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/100: 3980K

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Thermistors Thermistors
Product Number 495-76836-ND B57891M0473J000
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1620307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.0984 inch (2.5 mm)
View Details
190 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000300-190 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
NTC Thermistors - 223-20025136-12-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 70 C (-40 to 158 F)
Resistance (@25°C) 10000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details