EPCOS AG NTC Thermistors B57891M0224K000

Description
NTC Thermistor 220k Disc, 3.5mm Dia x 3.5mm W
Request a Quote Datasheet
Description
NTC Thermistor 220k Disc, 3.5mm Dia x 3.5mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - B57891M0224K000-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
B57891M0224K000-ND
NTC Thermistors B57891M0224K000-ND
NTC Thermistor 220k Disc, 3.5mm Dia x 3.5mm W

NTC Thermistor 220k Disc, 3.5mm Dia x 3.5mm W

Buy Now Datasheet
Thermistor NTC 220K Ohm 10% 2-Pin Radial 4600K >= -3.5 Bulk - 3410-B57891M0224K000 - Utmel Electronic Limited
Hong Kong, China
Thermistor NTC 220K Ohm 10% 2-Pin Radial 4600K >= -3.5 Bulk
3410-B57891M0224K000
Thermistor NTC 220K Ohm 10% 2-Pin Radial 4600K >= -3.5 Bulk 3410-B57891M0224K000
Thermistor NTC 220K Ohm 10% 2-Pin Radial 4600K >= -3.5 Bulk

Thermistor NTC 220K Ohm 10% 2-Pin Radial 4600K >= -3.5 Bulk

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number B57891M0224K000-ND 3410-B57891M0224K000
Product Name NTC Thermistors Thermistor NTC 220K Ohm 10% 2-Pin Radial 4600K >= -3.5 Bulk
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC0121401500210-198 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
115 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC0113400230-115 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details