EPCOS AG NTC Thermistors B57891M0153J000

Description
NTC Thermistor 15k Disc, 3.5mm Dia x 3.5mm W
Request a Quote Datasheet
Description
NTC Thermistor 15k Disc, 3.5mm Dia x 3.5mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-3065-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-3065-ND
NTC Thermistors 495-3065-ND
NTC Thermistor 15k Disc, 3.5mm Dia x 3.5mm W

NTC Thermistor 15k Disc, 3.5mm Dia x 3.5mm W

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Epcos - 21C9786 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Epcos
21C9786
Ntc Thermistor; Zero Power Resistance At 25°C Epcos 21C9786
NTC THERMISTOR; Zero Power Resistance at 25°C:15kohm; Product Range:B57891M Series; Thermistor Mounting:Through Hole; Beta Value (K):4100K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:15kohm; Product Range:B57891M Series; Thermistor Mounting:Through Hole; Beta Value (K):4100K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor NTC 15K Ohm 5% 2-Pin Radial 4100K >= -3.5 Bulk - 258-B57891M0153J000 - Utmel Electronic Limited
Hong Kong, China
Thermistor NTC 15K Ohm 5% 2-Pin Radial 4100K >= -3.5 Bulk
258-B57891M0153J000
Thermistor NTC 15K Ohm 5% 2-Pin Radial 4100K >= -3.5 Bulk 258-B57891M0153J000
Thermistor NTC 15K Ohm 5% 2-Pin Radial 4100K >= -3.5 Bulk

Thermistor NTC 15K Ohm 5% 2-Pin Radial 4100K >= -3.5 Bulk

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Thermistors Thermistors Thermistors
Product Number 495-3065-ND 21C9786 258-B57891M0153J000
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Epcos Thermistor NTC 15K Ohm 5% 2-Pin Radial 4100K >= -3.5 Bulk
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0125000780110-160 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - GA10K3A1ID - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details