EPCOS AG NTC Thermistors B57891M0152J000

Description
NTC Thermistor 1.5k Disc, 3.5mm Dia x 3.5mm W
Request a Quote Datasheet
Description
NTC Thermistor 1.5k Disc, 3.5mm Dia x 3.5mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-3064-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-3064-ND
NTC Thermistors 495-3064-ND
NTC Thermistor 1.5k Disc, 3.5mm Dia x 3.5mm W

NTC Thermistor 1.5k Disc, 3.5mm Dia x 3.5mm W

Buy Now Datasheet
Thermistor, Ntc, 1K5, Radial Leaded; Zero Power Resistance At 25°C Epcos - 32AC9560 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 1K5, Radial Leaded; Zero Power Resistance At 25°C Epcos
32AC9560
Thermistor, Ntc, 1K5, Radial Leaded; Zero Power Resistance At 25°C Epcos 32AC9560
THERMISTOR, NTC, 1K5, RADIAL LEADED; Zero Power Resistance at 25°C:1.5kohm; Product Range:B57891M Series; Thermistor Mounting:Through Hole; Beta Value (K):3560K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 1K5, RADIAL LEADED; Zero Power Resistance at 25°C:1.5kohm; Product Range:B57891M Series; Thermistor Mounting:Through Hole; Beta Value (K):3560K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-3064-ND 32AC9560
Product Name NTC Thermistors Thermistor, Ntc, 1K5, Radial Leaded; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC2008000300-190 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1500 to 3000 ohms
Special Reference Temperature 190 C (374 F)
View Details
Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm - 23M8762 - Newark, An Avnet Company
Specs
Lead Style Radial
Resistance (@25°C) 3000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details