Manufacturer: EPCOS (TDK)
Win Source Part Number: 199949-B57891M0103K0
Packaging: Bulk
Mounting: Through Hole
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±10%
B Value Tolerance: ±3%
B25/100: 3950K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: Disc, 3.5mm Dia x 3.5mm W
Maximum Power Dissipation: 200mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 199949-B57891M0103K052 |
| Product Name | Temperature Sensors - Temperature Sensors - NTC Thermistors - B57891M0103K052 |
| Sensor Type | Temperature |