EPCOS AG NTC Thermistors B57891M0103J000

Description
NTC Thermistor 10k Disc, 3.5mm Dia x 3.5mm W
Request a Quote Datasheet
Description
NTC Thermistor 10k Disc, 3.5mm Dia x 3.5mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-2157-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-2157-ND
NTC Thermistors 495-2157-ND
NTC Thermistor 10k Disc, 3.5mm Dia x 3.5mm W

NTC Thermistor 10k Disc, 3.5mm Dia x 3.5mm W

Buy Now Datasheet
Thermistor, Ntc, 10Kohm, Radial Leaded; Zero Power Resistance At 25°C Epcos - 21C9772 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10Kohm, Radial Leaded; Zero Power Resistance At 25°C Epcos
21C9772
Thermistor, Ntc, 10Kohm, Radial Leaded; Zero Power Resistance At 25°C Epcos 21C9772
THERMISTOR, NTC, 10KOHM, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:B57891M Series; Thermistor Mounting:Through Hole; Beta Value (K):3950K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 10KOHM, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:B57891M Series; Thermistor Mounting:Through Hole; Beta Value (K):3950K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Thermistor, Ntc, 10K, Radial Leaded; Zero Power Resistance At 25°C Epcos - 02AC8428 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, Radial Leaded; Zero Power Resistance At 25°C Epcos
02AC8428
Thermistor, Ntc, 10K, Radial Leaded; Zero Power Resistance At 25°C Epcos 02AC8428
THERMISTOR, NTC, 10K, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:B57891M Series; Thermistor Mounting:Through Hole; Beta Value (K):3950K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 10K, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:B57891M Series; Thermistor Mounting:Through Hole; Beta Value (K):3950K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-2157-ND 21C9772
Product Name NTC Thermistors Thermistor, Ntc, 10Kohm, Radial Leaded; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0221401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
110 or 220 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details