EPCOS AG NTC Thermistors B57891M0102J000

Description
NTC Thermistor 1k Disc, 3.5mm Dia x 3.5mm W
Request a Quote Datasheet
Description
NTC Thermistor 1k Disc, 3.5mm Dia x 3.5mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-2156-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-2156-ND
NTC Thermistors 495-2156-ND
NTC Thermistor 1k Disc, 3.5mm Dia x 3.5mm W

NTC Thermistor 1k Disc, 3.5mm Dia x 3.5mm W

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Epcos - 21C9770 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Epcos
21C9770
Ntc Thermistor; Zero Power Resistance At 25°C Epcos 21C9770
NTC THERMISTOR; Zero Power Resistance at 25°C:1kohm; Product Range:B57891M Series; Thermistor Mounting:Through Hole; Beta Value (K):3930K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:1kohm; Product Range:B57891M Series; Thermistor Mounting:Through Hole; Beta Value (K):3930K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Thermistor, Ntc, 1K, Radial Leaded; Zero Power Resistance At 25°C Epcos - 02AC8427 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 1K, Radial Leaded; Zero Power Resistance At 25°C Epcos
02AC8427
Thermistor, Ntc, 1K, Radial Leaded; Zero Power Resistance At 25°C Epcos 02AC8427
THERMISTOR, NTC, 1K, RADIAL LEADED; Zero Power Resistance at 25°C:1kohm; Product Range:B57891M Series; Thermistor Mounting:Through Hole; Beta Value (K):3930K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 1K, RADIAL LEADED; Zero Power Resistance at 25°C:1kohm; Product Range:B57891M Series; Thermistor Mounting:Through Hole; Beta Value (K):3930K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 495-2156-ND 21C9770 02AC8427
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Epcos Thermistor, Ntc, 1K, Radial Leaded; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details
PTC Thermistors - KLC2021401500210-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
NTC Thermistors - 223-20025136-01-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 70 C (-40 to 158 F)
Resistance (@25°C) 4633 ohms
View Details